The NC5228A is a precision calibrated millimeter-wave waveguide noise source for 26.5 to 40 GHz, with a noise output of 23.0 dB ENR and ±2.5 dB flatness. It uses a WR28 waveguide with UG599/U flange, operates at 0 to +85°C, and requires +28 VDC at 30 mA max. Rise and fall times are less than 1 μs, temperature drift is less than 0.01 dB/°C, and voltage variation impact is less than 0.1 dB per 1% voltage change. The standard input bias connector is BNC female.
The NC5000A Series AWGN noise sources feature outstanding stability, switching speed, and ripple-free response over standard waveguide bands. The high stability of the NC5000A Series allows these units to be used in place of cumbersome gas tube noise sources.
Ripple in the output of noise sources has a direct effect on measurement accuracy, so Noisecom has tailored the response of the NC5000A Series so that ripple is minimized throughout the specified frequency range.
The standard input bias connector is bnc female.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC5228A |
| Product Name | Calibrated Noise Sources |
| Device Type | Source |