The NC2601 is a dual in-line amplified noise module designed for high-level noise output on circuit boards, operating from 1 MHz to 2 GHz with a -5 dBm output level and ±2.0 dB flatness. It features a crest factor of 2:1, operates on +15 VDC (or +12 VDC optional), and is housed in a 24-pin package, with a 14-pin option available. The operating temperature range is -40°C to +85°C for commercial use or -55°C to +125°C for military, with a typical temperature coefficient of 0.025 dB/°C. It includes TTL control options and meets AS9100D and ISO 9001:2015 certifications.
The NC2000 Series amplified noise modules are an excellent choice for high-level noise modules mounted on a circuit board. The NC2000 Series modules are housed in 24, or14-pin dual-inline packages. The NC4000 series modules are housed in a 40-pin module that cover similar noise bands to the NC2000, but have higher crest factor, and 60 dB of TTL controlled attenuation. Modified BW, output power, and flatness specifications are available for these modules. Please consult Noisecom for availability, and appropriate package style.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC2601 |
| Product Name | Amplified Noise Module |