The NC2201 is an amplified noise module in the NC2000 Series, designed for high-level noise output on circuit boards. It operates from 1 MHz to 100 MHz with a +5 dBm output level and ±0.75 dB flatness, featuring a crest factor of 2:1. The module is housed in a 24-pin dual in-line package with +15 VDC operating voltage, and includes a TTL control option. Operating temperature ranges from -40°C to +85°C for commercial use or -55°C to +125°C for military applications, with a typical temperature coefficient of 0.025 dB/°C. A 14-pin package variant is available for this model.
The NC2000 Series amplified noise modules are an excellent choice for high-level noise modules mounted on a circuit board. The NC2000 Series modules are housed in 24, or14-pin dual-inline packages. The NC4000 series modules are housed in a 40-pin module that cover similar noise bands to the NC2000, but have higher crest factor, and 60 dB of TTL controlled attenuation. Modified BW, output power, and flatness specifications are available for these modules. Please consult Noisecom for availability, and appropriate package style.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC2201 |
| Product Name | Amplified Noise Module |