The NBS-50 is a cryogenic noise standard for 33.0 to 50.0 GHz, using a WR-22 waveguide horn to achieve an output noise temperature of 76.03 K with an accuracy of +0.27/-0.43 K. It operates with a liquid nitrogen bath and includes an automatic nitrogen purge to eliminate helium requirements. The system maintains low reflection loss and eliminates the need for annual calibrations by being a primary broadband standard. Accessories include a precision thermometer, barometer, and compatible ambient temperature termination and switch options.
The NBS-Series consists of calibration standards based on the primary fundamental physic constants of thermal noise and blackbody radiation. This provides the ultimate accuracy when measuring extremely low noise figures (noise temperatures). Simple, and versatile to use, the NBS-Series is an ideal solution for noise source calibrations, radiometer test references and low noise amplifier tests.
| Maury Microwave | |
|---|---|
| Product Category | Noise Standards |
| Product Number | NBS-50 |
| Product Name | Cryogenic Noise Standards |