The MT979AL is a millimeter-wave automated waveguide impedance tuner designed for load pull measurements and microwave circuit characterization, operating from 75.0 to 110.0 GHz with a minimum matching range of 20:1 and a typical range of 30:1. It supports 20 W CW and 200 W PEP power levels, with a maximum insertion loss of 0.6 dB and a maximum dissipative loss of 7.0 dB. The tuner achieves vector repeatability of -40.0 dB and uses 0.5 microinch step sizes for both probe and carriage motion. It features MPF10 flanges and comes with a power supply, USB and Ethernet cables, a control cable, and an operating manual.
As leaders of the first commercial automated tuners Maury Microwave continues to innovate and expand our portfolio. Our XT-series tuners represent the next evolution in tuner technology. Faster, more accurate and more repeatable impedance control ideal for device characterization, VSWR sweeps, our maximizing power transfer from a generator to the load. Our NT-series tuners have been designed for on-wafer applications with maximum VSWR at the probe tip.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | MT979AL |
| Product Name | Automated Tuner |
| Calibration Signal | Signal / Waveform Generator Output |