MT920A MMW-STUDIO is a software suite for high-resolution power control in millimeter-wave and sub-THz S-parameter and gain compression power sweep measurements, designed to work with waveguide-banded VNA systems up to 1.1 THz. It enables vector-corrected power measurements at the DUT reference plane, frequency, power, and bias sweeps, and large-signal parameter extraction including P_in, P_avs, P_out, gain, efficiency, and PAE at 50Ω load. The software supports calibration routines with TRL or LRM methods and integrates with commercial waveguide extenders and bias sources. It does not include active load pull capabilities, which require the separate MT920B LP add-on.
MMW-STUDIO mmW and Sub-THz characterization software suite is designed to work with a 4-port VNA using waveguide extender modules and add accurate and repeatable high-resolution power control for direct measurement of vector corrected power and s-parameter measurements at the DUT reference plane. The load-pull software add-on combined with a Vector Modulation Unit (VMU), enables users to set arbitrary impedances, or perform active load pull measurements, where the magnitude of reflection presented to the DUT is achieved by controlling the ref a2 wave for maximum smith chart coverage. The industry’s first and only mmW and sub-THz software platform designed for large signal gain compression and active load pull measurements up to 1.1 THz!
| Maury Microwave | |
|---|---|
| Product Category | Test, Inspection, and Measurement Software |
| Product Number | MT920A |
| Product Name | mmW and sub-THz Active Load Pull |
| Applications | Calibration |