The MST982A35 is a manual slide screw tuner for impedance matching in microwave applications, featuring a dual-probe slab-line structure and a 3.5mm precision connector. It operates from 1.8 to 18.0 GHz with a matching range of 12:1 VSWR, a maximum insertion loss of 0.4 dB, and a crossover frequency of 5.5 GHz. The tuner includes a micrometer-driven carriage with no LCD readout, as specified for models ending in '35'. Its physical length is 3.28 inches (8.33 cm).
Based on precision slide screw technology, Maury’s manual tuners offers great positional repeatability with its LCD readout for carriage position and high matching range utilizing two probes to maintain performance across the band. Our manual tuners are ideal for use as a variable impedance source for applications such as device characterization or for maximizing power transfer between a generator and a load.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | MST982A35 |
| Product Name | Manual Tuner |
| Calibration Signal | Signal / Waveform Generator Output |