IP-VIS is a software module for the InsightPro suite, designed for data visualization and analysis in RF and microwave component characterization. It supports measurement workflows for small-signal and large-signal testing in both 50Ω and non-50Ω environments, enabling streamlined data management and interpretation for R&D and design verification. The module operates as part of a unified software platform compatible with instrument-agnostic setups and integrates with other InsightPro modules for comprehensive characterization. No physical dimensions, packaging, or environmental ratings are specified for this software component.
InsightPro™ is the industry’s premier unified software suite, designed to accelerate the component and sub-system measurement and model extraction workflow for R&D, design verification, and small-scale production testing.
Built with a measurement-first approach, InsightPro™ serves as the primary software interface for instrument-agnostic small-signal and large-signal characterization in both 50Ω and non-50Ω environments. By streamlining data collection, management, and analysis, it enables engineers and researchers to make informed decisions with confidence.
| Maury Microwave | |
|---|---|
| Product Category | Test, Inspection, and Measurement Software |
| Product Number | IP-VIS |
| Product Name | Device Characterization |
| Applications | Calibration |