IP-IMP-PAS is a software module for passive impedance control within the InsightPro™ suite, enabling characterization of RF and microwave devices under controlled passive load conditions in both 50Ω and non-50Ω environments. It supports single-tone, two-tone, or modulated input signals with DC or pulsed bias, and integrates with other InsightPro modules for comprehensive measurement workflows including S-parameters, power, and nonlinear analysis. The software is designed for use in R&D, design verification, and small-scale production testing, and operates as an instrument-agnostic interface for consistent measurement data acquisition and management.
InsightPro™ is the industry’s premier unified software suite, designed to accelerate the component and sub-system measurement and model extraction workflow for R&D, design verification, and small-scale production testing.
Built with a measurement-first approach, InsightPro™ serves as the primary software interface for instrument-agnostic small-signal and large-signal characterization in both 50Ω and non-50Ω environments. By streamlining data collection, management, and analysis, it enables engineers and researchers to make informed decisions with confidence.
| Maury Microwave | |
|---|---|
| Product Category | Test, Inspection, and Measurement Software |
| Product Number | IP-IMP-PAS |
| Product Name | Device Characterization |
| Applications | Calibration |