The CNG-EbNo-2105 is a precision SNR generator designed for automated testing in cellular, satellite, and military communication systems, operating over the frequency range of 1710 to 2500 MHz. It features a 6.25" color TFT touch screen for direct display of Eb/No, C/N, C/I, or C/No ratios, with accuracy of ±0.2 dB RSS. The instrument supports bit rates from 1 bps to 999 Mbps and above, and provides adjustable output power from -55 dBm to +5 dBm. It includes a true RMS digital power meter and operates in five modes: carrier-to-noise, carrier-to-noise density, bit energy-to-noise density, carrier-to-interfere
The CNG-EbNo is a fully automated instrument that sets and maintains a highly accurate ratio between a user-supplied carrier and internally generated AWGN noise, over a wide range of signal power levels and frequencies.
The CNG-EbNo gives system, design, and test engineers in the cellular/PCS, satellite and military communication industries a cost-effective means of obtaining higher yield through automated testing, plus increased confidence from repeatable, accurate test results.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | CNG-EbNo-2105 |
| Product Name | Programmable Noise Generators |
| Device Type | Generator |