The 8828B2 is a Type N in-series coaxial adapter designed for precision measurement applications, featuring a Type N male connector on one end and a Type N male connector on the other. It operates from DC to 18 GHz with a maximum VSWR of 1.06 between 4.0 and 10.0 GHz and 1.11 between 10.0 and 18.0 GHz. The adapter has an insertion length of 2.500 inches (6.35 cm) and is constructed with a stainless steel body and gold-plated, heat-treated beryllium center conductors. It complies with IEEE standard 287 for instrument-grade precision connectors and meets MIL-C-39012/1 and MIL-C-39012/2 interface requirements. The male connectors feature a 0.75-inch hex coupling nut for proper torque application of 12 in. lbs.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8828B2 |
| Product Name | Coaxial Adapters |
| Connector Type | Type N |