The Maury 8042C25 is a VNA calibration verification standard with a 3.5mm connector, designed for use in VNA calibration validation up to 26.5 GHz. It has an electrical length of 14.990 cm, a nominal impedance of 25 Ω, and an electrical length accuracy of ±0.02 cm. Factory-provided S-parameters and measurement uncertainty data enable definitive validation when used with the MT940B Insight Real-Time Uncertainty Add-On.
Maury mismatch airlines have been designed as verification standards to be used in VNA calibration validation. Each mismatch airline is provided with factory S-parameters data that can be compared with user-measured S-parameters for VNA calibration validation. Measurement uncertainty is also provided, and uncertainty boundaries can be used for definitive calibration validation when used in conjunction with MT940B Insight Real-Time Uncertainty Add-On.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | 8042C25 |
| Product Name | VNA Calibration Standard |
| Calibration Signal | Signal / Waveform Generator Output |