The 7933A2.00 is a precision coaxial termination designed to introduce a known VSWR of 2.00 into a 50 ohm transmission system, used for calibrating swept reflectometers, verifying network analyzer calibration, and establishing impedance references in TDR measurements. It features a 2.4mm female connector and operates from DC to 50.0 GHz, with an accuracy of ±0.14 at DC to 12.0 GHz and ±0.25 at 12.0 to 50.0 GHz. The VSWR value is engraved on the end cap for identification.
Precision standard mismatches are fixed coaxial terminations, which are used to introduce a known VSWR into a 50 ohm transmission system. These mismatches are extremely useful in a wide variety of applications and are quick and easy to use. They can be used to calibrate swept reflectometers, verify network analyzer calibration, establish impedance references in TDR measurements.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | 7933A2.00 |
| Product Name | VNA Calibration Standard |
| Calibration Signal | Signal / Waveform Generator Output |