Maury Microwave VNA Calibration Standard 7843S0.96

Description
Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements. Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.
Request a Quote
Description
Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements. Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7843S0.96 is a 1.85mm bead-supported coaxial air line designed for use as a fundamental impedance standard in measurement and calibration applications, with an electrical length of 0.960 cm and an odd 1/4-wavelength frequency of 7.8 GHz. It operates up to 67.0 GHz with a maximum VSWR of less than 1.008 and an electrical length accuracy of ±0.0025 cm. The center conductor is aligned by a dielectric bead for convenient connection.

Datasheet Summary
Powered by GS/AI

The 7843S0.96 is a 1.85mm bead-supported coaxial air line designed for use as a fundamental impedance standard in measurement and calibration applications, with an electrical length of 0.960 cm and an odd 1/4-wavelength frequency of 7.8 GHz. It operates up to 67.0 GHz with a maximum VSWR of less than 1.008 and an electrical length accuracy of ±0.0025 cm. The center conductor is aligned by a dielectric bead for convenient connection.

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Standard - 7843S0.96 - Maury Microwave
Ontario, CA, United States
VNA Calibration Standard
7843S0.96
VNA Calibration Standard 7843S0.96
Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements. Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.

Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements.

Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Calibration Instruments
Product Number 7843S0.96
Product Name VNA Calibration Standard
Calibration Signal Signal / Waveform Generator Output
Unlock Full Specs
to access all available technical data

Similar Products

Automated Tuner - MT977AL - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 7.50E10 Hz
Electrical Properties Resistance/ Impedance
View Details
VNA Calibration Standard - 2615B3 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
VNA Calibration Standard - 7847A - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
VNA Calibration Kit - 8770CK51 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details