Maury Microwave VNA Calibration Standard 7831A1

Description
A precision fixed termination (or load) consists of an immovable, (fixed) termination which, when mated to the end of a trans-mission line or cable, absorbs nearly all of the signal energy traveling toward it. An ideal “matched” condition exists when a termination with an impedance value of Z0, is connected to the end of a transmission line or cable that also has a characteristic impedance of Z0. Such an ideal “matched” condition (one with no mismatch between the termination and its mated line or cable) is critical if a voltage standing wave ratio (VSWR) of 1.0:1 is to be achieved in a system with a 50 or 75 ohm impedance value. Simply put, the more closely the 1.0:1 ratio is approached, the more accurate the measurements that can be made from a system.
Request a Quote
Description
A precision fixed termination (or load) consists of an immovable, (fixed) termination which, when mated to the end of a trans-mission line or cable, absorbs nearly all of the signal energy traveling toward it. An ideal “matched” condition exists when a termination with an impedance value of Z0, is connected to the end of a transmission line or cable that also has a characteristic impedance of Z0. Such an ideal “matched” condition (one with no mismatch between the termination and its mated line or cable) is critical if a voltage standing wave ratio (VSWR) of 1.0:1 is to be achieved in a system with a 50 or 75 ohm impedance value. Simply put, the more closely the 1.0:1 ratio is approached, the more accurate the measurements that can be made from a system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7831A1 is a female 1.85mm precision fixed termination designed to absorb signal energy in transmission lines, achieving a VSWR of 1.02 from DC to 1.0 GHz, 1.07 from 1.0 to 10.0 GHz, and 1.10 from 10.0 to 26.5 GHz, with a power rating of 0.5 watt CW and 0.25 kW peak.

Datasheet Summary
Powered by GS/AI

The 7831A1 is a female 1.85mm precision fixed termination designed to absorb signal energy in transmission lines, achieving a VSWR of 1.02 from DC to 1.0 GHz, 1.07 from 1.0 to 10.0 GHz, and 1.10 from 10.0 to 26.5 GHz, with a power rating of 0.5 watt CW and 0.25 kW peak.

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Standard - 7831A1 - Maury Microwave
Ontario, CA, United States
VNA Calibration Standard
7831A1
VNA Calibration Standard 7831A1
A precision fixed termination (or load) consists of an immovable, (fixed) termination which, when mated to the end of a trans-mission line or cable, absorbs nearly all of the signal energy traveling toward it. An ideal “matched” condition exists when a termination with an impedance value of Z0, is connected to the end of a transmission line or cable that also has a characteristic impedance of Z0. Such an ideal “matched” condition (one with no mismatch between the termination and its mated line or cable) is critical if a voltage standing wave ratio (VSWR) of 1.0:1 is to be achieved in a system with a 50 or 75 ohm impedance value. Simply put, the more closely the 1.0:1 ratio is approached, the more accurate the measurements that can be made from a system.

A precision fixed termination (or load) consists of an immovable, (fixed) termination which, when mated to the end of a trans-mission line or cable, absorbs nearly all of the signal energy traveling toward it. An ideal “matched” condition exists when a termination with an impedance value of Z0, is connected to the end of a transmission line or cable that also has a characteristic impedance of Z0. Such an ideal “matched” condition (one with no mismatch between the termination and its mated line or cable) is critical if a voltage standing wave ratio (VSWR) of 1.0:1 is to be achieved in a system with a 50 or 75 ohm impedance value. Simply put, the more closely the 1.0:1 ratio is approached, the more accurate the measurements that can be made from a system.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Calibration Instruments
Product Number 7831A1
Product Name VNA Calibration Standard
Calibration Signal Signal / Waveform Generator Output
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - 7950CK51 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
VNA Calibration Kit - WR42CK32 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Stub Tuner - 1819A - Maury Microwave
Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.00E9 Hz
Electrical Properties Resistance/ Impedance
View Details
Automated Tuner - NT-24G-110G-2C - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.10E11 Hz
Electrical Properties Resistance/ Impedance
View Details