The 2562G is a type N precision standard mismatch termination designed to introduce a known VSWR of 2.00 into a 50 ohm transmission system. It is specified for frequencies up to 18.0 GHz with accuracy tolerances of ±0.12 GHz from DC to 8.0 GHz, ±0.12 GHz from 8.0 to 12.4 GHz, and ±0.20 GHz from 12.4 to 18.0 GHz. The device features a type N connector and is typically used for calibrating network analyzers, verifying calibration, and establishing impedance references in TDR measurements. The nominal VSWR value is engraved on the end cap for identification.
Precision standard mismatches are fixed coaxial terminations, which are used to introduce a known VSWR into a 50 ohm transmission system. These mismatches are extremely useful in a wide variety of applications and are quick and easy to use. They can be used to calibrate swept reflectometers, verify network analyzer calibration, establish impedance references in TDR measurements.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | 2562G |
| Product Name | VNA Calibration Standard |
| Calibration Signal | Signal / Waveform Generator Output |