Maury Microwave VNA Calibration Standard 2561C

Description
Precision standard mismatches are fixed coaxial terminations, which are used to introduce a known VSWR into a 50 ohm transmission system. These mismatches are extremely useful in a wide variety of applications and are quick and easy to use. They can be used to calibrate swept reflectometers, verify network analyzer calibration, establish impedance references in TDR measurements.
Request a Quote
Description
Precision standard mismatches are fixed coaxial terminations, which are used to introduce a known VSWR into a 50 ohm transmission system. These mismatches are extremely useful in a wide variety of applications and are quick and easy to use. They can be used to calibrate swept reflectometers, verify network analyzer calibration, establish impedance references in TDR measurements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2561C is a precision coaxial termination designed to introduce a known VSWR of 1.20 into a 50 ohm transmission system, used for calibrating swept reflectometers, verifying network analyzer calibration, and establishing impedance references in TDR measurements. It features a Type N female connector and operates from DC to 18.0 GHz, with VSWR accuracy of ±0.06 from DC to 8.0 GHz, ±0.07 from 8.0 to 12.4 GHz, and ±0.10 from 12.4 to 18.0 GHz.

Datasheet Summary
Powered by GS/AI

The 2561C is a precision coaxial termination designed to introduce a known VSWR of 1.20 into a 50 ohm transmission system, used for calibrating swept reflectometers, verifying network analyzer calibration, and establishing impedance references in TDR measurements. It features a Type N female connector and operates from DC to 18.0 GHz, with VSWR accuracy of ±0.06 from DC to 8.0 GHz, ±0.07 from 8.0 to 12.4 GHz, and ±0.10 from 12.4 to 18.0 GHz.

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Standard - 2561C - Maury Microwave
Ontario, CA, United States
VNA Calibration Standard
2561C
VNA Calibration Standard 2561C
Precision standard mismatches are fixed coaxial terminations, which are used to introduce a known VSWR into a 50 ohm transmission system. These mismatches are extremely useful in a wide variety of applications and are quick and easy to use. They can be used to calibrate swept reflectometers, verify network analyzer calibration, establish impedance references in TDR measurements.

Precision standard mismatches are fixed coaxial terminations, which are used to introduce a known VSWR into a 50 ohm transmission system. These mismatches are extremely useful in a wide variety of applications and are quick and easy to use. They can be used to calibrate swept reflectometers, verify network analyzer calibration, establish impedance references in TDR measurements.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Calibration Instruments
Product Number 2561C
Product Name VNA Calibration Standard
Calibration Signal Signal / Waveform Generator Output
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Standard - K344D - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Stub Tuner - 1878C - Maury Microwave
Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.80E10 Hz
Electrical Properties Resistance/ Impedance
View Details
VNA Calibration Standard - 7847A - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
VNA Calibration Kit - 8050CK41 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details