The 2510F2 is a male Type N precision fixed termination with a characteristic impedance of 50 ohms. It operates from DC to 18.0 GHz, with a VSWR of 1.025 from DC to 2.0 GHz, 1.04 from 2.0 to 4.0 GHz, and 1.065 from 4.0 to 18.0 GHz. It handles 1 watt continuous wave and 1 kW peak power. The termination is designed for use in VNA calibration systems to achieve a matched impedance condition with minimal signal reflection.
A precision fixed termination (or load) consists of an immovable, (fixed) termination which, when mated to the end of a trans-mission line or cable, absorbs nearly all of the signal energy traveling toward it. An ideal “matched” condition exists when a termination with an impedance value of Z0, is connected to the end of a transmission line or cable that also has a characteristic impedance of Z0. Such an ideal “matched” condition (one with no mismatch between the termination and its mated line or cable) is critical if a voltage standing wave ratio (VSWR) of 1.0:1 is to be achieved in a system with a 50 or 75 ohm impedance value. Simply put, the more closely the 1.0:1 ratio is approached, the more accurate the measurements that can be made from a system.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | 2510F2 |
| Product Name | VNA Calibration Standard |
| Calibration Signal | Signal / Waveform Generator Output |