Maury Microwave Stub Tuner 1878A

Description
Stub tuners are impedance transformers designed to introduce a variable shunt susceptance into a coaxial transmission line. Maury offers a comprehensive line of broadband stub tuners designed to satisfy the majority of applications whether its to maximize power transfer between a generator and a load or for introducing a mismatch into an otherwise matched system. Spacing between the stubs of multiple-stub tuners will determine its range of impedances that can be matched and the ease of tuning.
Request a Quote
Description
Stub tuners are impedance transformers designed to introduce a variable shunt susceptance into a coaxial transmission line. Maury offers a comprehensive line of broadband stub tuners designed to satisfy the majority of applications whether its to maximize power transfer between a generator and a load or for introducing a mismatch into an otherwise matched system. Spacing between the stubs of multiple-stub tuners will determine its range of impedances that can be matched and the ease of tuning.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1878A is a triple-stub coaxial tuner designed for impedance matching in RF and microwave systems, operating from 0.4 to 1.0 GHz. It uses Type N connectors and features a maximum stub travel of 15.0 inches (38.1 cm) with an inter-stub spacing of 4.6 inches (11.7 cm). Power handling capability is specified at up to 10 W CW at 10:1 VSWR and 25°C, as indicated by the power vs. frequency plot for the 1819A variant which shares the same frequency range and connector type. The tuner introduces variable shunt susceptance through three adjustable, short-circuited stubs to enable broad impedance matching.

There is no specification for physical dimensions beyond stub travel and spacing, and no grade or qualification is listed beyond Maury Microwave's AS9100D and ISO 9001:2015 certifications, which apply to the product line as a whole.

Datasheet Summary
Powered by GS/AI

The 1878A is a triple-stub coaxial tuner designed for impedance matching in RF and microwave systems, operating from 0.4 to 1.0 GHz. It uses Type N connectors and features a maximum stub travel of 15.0 inches (38.1 cm) with an inter-stub spacing of 4.6 inches (11.7 cm). Power handling capability is specified at up to 10 W CW at 10:1 VSWR and 25°C, as indicated by the power vs. frequency plot for the 1819A variant which shares the same frequency range and connector type. The tuner introduces variable shunt susceptance through three adjustable, short-circuited stubs to enable broad impedance matching.

There is no specification for physical dimensions beyond stub travel and spacing, and no grade or qualification is listed beyond Maury Microwave's AS9100D and ISO 9001:2015 certifications, which apply to the product line as a whole.

Suppliers

Company
Product
Description
Supplier Links
Stub Tuner - 1878A - Maury Microwave
Ontario, CA, United States
Stub Tuner
1878A
Stub Tuner 1878A
Stub tuners are impedance transformers designed to introduce a variable shunt susceptance into a coaxial transmission line. Maury offers a comprehensive line of broadband stub tuners designed to satisfy the majority of applications whether its to maximize power transfer between a generator and a load or for introducing a mismatch into an otherwise matched system. Spacing between the stubs of multiple-stub tuners will determine its range of impedances that can be matched and the ease of tuning.

Stub tuners are impedance transformers designed to introduce a variable shunt susceptance into a coaxial transmission line. Maury offers a comprehensive line of broadband stub tuners designed to satisfy the majority of applications whether its to maximize power transfer between a generator and a load or for introducing a mismatch into an otherwise matched system. Spacing between the stubs of multiple-stub tuners will determine its range of impedances that can be matched and the ease of tuning.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Calibration Instruments
Product Number 1878A
Product Name Stub Tuner
Calibration Signal Signal / Waveform Generator Output
Unlock Full Specs
to access all available technical data

Similar Products

Stub Tuner - 1878B - Maury Microwave
Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 4.00E9 Hz
Electrical Properties Resistance/ Impedance
View Details
VNA Calibration Kit - WR28CK12 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
VNA Calibration Standard - 2562C - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.80E10 Hz
Electrical Properties Resistance/ Impedance
View Details
VNA Calibration Standard - 2948A - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.80E10 Hz
View Details