Master Bond Supreme 112 is a two part epoxy for bonding, sealing, potting, and impregnation applications with a high glass transition temperature of 190-195°C and very low viscosity.
| Master Bond, Inc. | |
|---|---|
| Product Category | Insulating Varnishes and Impregnating Resins |
| Product Number | Supreme 112 |
| Product Name | Two Part Epoxy For Bonding, Sealing, Potting And Impregnation |
| Substrate Compatibility | Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer |
| Form / Shape | Liquid |
| Industry | Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Photonics; Semiconductors, IC's |
| Chemical System | Epoxy |
| Cure / Technology | Thermoset |