Master Bond, Inc. Fast Curing, Optically Clear, Two Part Epoxy EP39-2

Description
Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by weight. EP39-2 is very fast curing, even in very thing sections. Films as thin as 5 mil become tack free at ambient temperatures in only 3 hours and fully cure in 6-10 hours. The aforementioned film will even become tack-free at 40°F within 9 hours. Other desirable characteristics include resistance to blushing and exudation, good electrical insulation properties, high toughness, superior wear resistance and outstanding chemical resistance (see chart below). Service temperature range is -60°F to 300°F. Master Bond Polymer System EP39-2 is en exceptionally versatile system. Its marvelous optical clarity and light transmission properties make it an excellent candidate for many optical and fiber-optic applications including bonding, sealing, coating and casting. EP39-2 bonds well to a wide variety of substrates including most metals, glass and plastics and is easy to apply by roller, brush or conventional spray equipment.
Request a Quote
Description
Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by weight. EP39-2 is very fast curing, even in very thing sections. Films as thin as 5 mil become tack free at ambient temperatures in only 3 hours and fully cure in 6-10 hours. The aforementioned film will even become tack-free at 40°F within 9 hours. Other desirable characteristics include resistance to blushing and exudation, good electrical insulation properties, high toughness, superior wear resistance and outstanding chemical resistance (see chart below). Service temperature range is -60°F to 300°F. Master Bond Polymer System EP39-2 is en exceptionally versatile system. Its marvelous optical clarity and light transmission properties make it an excellent candidate for many optical and fiber-optic applications including bonding, sealing, coating and casting. EP39-2 bonds well to a wide variety of substrates including most metals, glass and plastics and is easy to apply by roller, brush or conventional spray equipment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fast Curing, Optically Clear, Two Part Epoxy - EP39-2 - Master Bond, Inc.
Hackensack, NJ, USA
Fast Curing, Optically Clear, Two Part Epoxy
EP39-2
Fast Curing, Optically Clear, Two Part Epoxy EP39-2
Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by weight. EP39-2 is very fast curing, even in very thing sections. Films as thin as 5 mil become tack free at ambient temperatures in only 3 hours and fully cure in 6-10 hours. The aforementioned film will even become tack-free at 40°F within 9 hours. Other desirable characteristics include resistance to blushing and exudation, good electrical insulation properties, high toughness, superior wear resistance and outstanding chemical resistance (see chart below). Service temperature range is -60°F to 300°F. Master Bond Polymer System EP39-2 is en exceptionally versatile system. Its marvelous optical clarity and light transmission properties make it an excellent candidate for many optical and fiber-optic applications including bonding, sealing, coating and casting. EP39-2 bonds well to a wide variety of substrates including most metals, glass and plastics and is easy to apply by roller, brush or conventional spray equipment.

Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by weight. EP39-2 is very fast curing, even in very thing sections. Films as thin as 5 mil become tack free at ambient temperatures in only 3 hours and fully cure in 6-10 hours. The aforementioned film will even become tack-free at 40°F within 9 hours. Other desirable characteristics include resistance to blushing and exudation, good electrical insulation properties, high toughness, superior wear resistance and outstanding chemical resistance (see chart below). Service temperature range is -60°F to 300°F. Master Bond Polymer System EP39-2 is en exceptionally versatile system. Its marvelous optical clarity and light transmission properties make it an excellent candidate for many optical and fiber-optic applications including bonding, sealing, coating and casting. EP39-2 bonds well to a wide variety of substrates including most metals, glass and plastics and is easy to apply by roller, brush or conventional spray equipment.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP39-2
Product Name Fast Curing, Optically Clear, Two Part Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity, Flexibilized Two Component Epoxy - EP30FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Two component silicone for bonding and sealing - MasterSil 981-LO - Master Bond, Inc.
Specs
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Metal; Plastic; Rubber or Elastomer
View Details
Two Component Epoxy with Outstanding Flexibility - EP21TDC-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Tough Epoxy Polysulfide Adhesive Resists High Temperatures - EP21TPHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details