Master Bond, Inc. Fast Curing, Non-Yellowing Two Component Epoxy EP30-4

Description
Master Bond Polymer Adhesive EP30-4 is a unique low viscosity, two component epoxy adhesive for bonding, coating, and sealing formulated to cure at room temperature or more rapidly at elevated temperatures, with a two (2) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where a thin layer of epoxy needs to cure very rapidly without adding external heat. Thin films as thin as 0.025" can become tack free in as little as 30 minutes. Another advantage is the excellent optical clarity and superior non-yellowing properties of the system. Master Bond Polymer Adhesive EP30-4 produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A is clear, part B clear. Master Bond Polymer Adhesive EP30-4 is widely used in electronic, fiberoptic, optical, OEM, medical and various industrial applications where thin sections of epoxy must cure rapidly without adding heat.
Request a Quote
Description
Master Bond Polymer Adhesive EP30-4 is a unique low viscosity, two component epoxy adhesive for bonding, coating, and sealing formulated to cure at room temperature or more rapidly at elevated temperatures, with a two (2) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where a thin layer of epoxy needs to cure very rapidly without adding external heat. Thin films as thin as 0.025" can become tack free in as little as 30 minutes. Another advantage is the excellent optical clarity and superior non-yellowing properties of the system. Master Bond Polymer Adhesive EP30-4 produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A is clear, part B clear. Master Bond Polymer Adhesive EP30-4 is widely used in electronic, fiberoptic, optical, OEM, medical and various industrial applications where thin sections of epoxy must cure rapidly without adding heat.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fast Curing, Non-Yellowing Two Component Epoxy - EP30-4 - Master Bond, Inc.
Hackensack, NJ, USA
Fast Curing, Non-Yellowing Two Component Epoxy
EP30-4
Fast Curing, Non-Yellowing Two Component Epoxy EP30-4
Master Bond Polymer Adhesive EP30-4 is a unique low viscosity, two component epoxy adhesive for bonding, coating, and sealing formulated to cure at room temperature or more rapidly at elevated temperatures, with a two (2) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where a thin layer of epoxy needs to cure very rapidly without adding external heat. Thin films as thin as 0.025" can become tack free in as little as 30 minutes. Another advantage is the excellent optical clarity and superior non-yellowing properties of the system. Master Bond Polymer Adhesive EP30-4 produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A is clear, part B clear. Master Bond Polymer Adhesive EP30-4 is widely used in electronic, fiberoptic, optical, OEM, medical and various industrial applications where thin sections of epoxy must cure rapidly without adding heat.

Master Bond Polymer Adhesive EP30-4 is a unique low viscosity, two component epoxy adhesive for bonding, coating, and sealing formulated to cure at room temperature or more rapidly at elevated temperatures, with a two (2) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where a thin layer of epoxy needs to cure very rapidly without adding external heat. Thin films as thin as 0.025" can become tack free in as little as 30 minutes. Another advantage is the excellent optical clarity and superior non-yellowing properties of the system. Master Bond Polymer Adhesive EP30-4 produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A is clear, part B clear. Master Bond Polymer Adhesive EP30-4 is widely used in electronic, fiberoptic, optical, OEM, medical and various industrial applications where thin sections of epoxy must cure rapidly without adding heat.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30-4
Product Name Fast Curing, Non-Yellowing Two Component Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Silver Filled, Electrically Conductive Epoxy - EP21TDCS - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Highly Flexible Epoxy  Features Low Exotherm - EP37-3FLF - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One Component Thermally Conductive Epoxy Film - FL901AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Dissimilar Substrates
Chemical System Epoxy
View Details
Aluminum filled epoxy with paste consistency - EP22ND - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details