Master Bond, Inc. Flexible, Two Component Silver Conductive Epoxy EP21TDCSFL

Description
Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This easy to handle two part silver conductive epoxy has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1,500 psi tensile shear and a T-peel of greater than 30 pli when cured and measured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is very low - less than 10-3 ohm-cm. EP21TDCSFL can be easily applied with minimal sagging on vertical surfaces. It can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent by weight such as xylene, acetone, MEK, etc. As a sealant it resists a wide range of chemicals including water, oils and most organic solvents over the exceptionally wide temperature range of 4K to +250°F, enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, rubbers and many plastics is excellent. Its exceptional flexibility makes EP21TDCSFL particularly useful in bonding dissimilar substrates that are being thermally cycled and shocked. Additionally, its high flexibility combined with its inherently low shrinkage enables the cured system to exert very little mechanical stress on sensitive components and substrates. Also, the highly flexible EP21TDCSFL is easier to remove than most silver epoxies, making it well suited for repair type applications. Parts A and B are both colored silver. Master Bond EP21TDCSFL adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries among others. For convenient handling, EP21TDCSFL is now available in premixed and frozen syringes.
Request a Quote
Description
Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This easy to handle two part silver conductive epoxy has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1,500 psi tensile shear and a T-peel of greater than 30 pli when cured and measured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is very low - less than 10-3 ohm-cm. EP21TDCSFL can be easily applied with minimal sagging on vertical surfaces. It can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent by weight such as xylene, acetone, MEK, etc. As a sealant it resists a wide range of chemicals including water, oils and most organic solvents over the exceptionally wide temperature range of 4K to +250°F, enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, rubbers and many plastics is excellent. Its exceptional flexibility makes EP21TDCSFL particularly useful in bonding dissimilar substrates that are being thermally cycled and shocked. Additionally, its high flexibility combined with its inherently low shrinkage enables the cured system to exert very little mechanical stress on sensitive components and substrates. Also, the highly flexible EP21TDCSFL is easier to remove than most silver epoxies, making it well suited for repair type applications. Parts A and B are both colored silver. Master Bond EP21TDCSFL adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries among others. For convenient handling, EP21TDCSFL is now available in premixed and frozen syringes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible, Two Component Silver Conductive Epoxy - EP21TDCSFL - Master Bond, Inc.
Hackensack, NJ, USA
Flexible, Two Component Silver Conductive Epoxy
EP21TDCSFL
Flexible, Two Component Silver Conductive Epoxy EP21TDCSFL
Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This easy to handle two part silver conductive epoxy has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1,500 psi tensile shear and a T-peel of greater than 30 pli when cured and measured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is very low - less than 10-3 ohm-cm. EP21TDCSFL can be easily applied with minimal sagging on vertical surfaces. It can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent by weight such as xylene, acetone, MEK, etc. As a sealant it resists a wide range of chemicals including water, oils and most organic solvents over the exceptionally wide temperature range of 4K to +250°F, enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, rubbers and many plastics is excellent. Its exceptional flexibility makes EP21TDCSFL particularly useful in bonding dissimilar substrates that are being thermally cycled and shocked. Additionally, its high flexibility combined with its inherently low shrinkage enables the cured system to exert very little mechanical stress on sensitive components and substrates. Also, the highly flexible EP21TDCSFL is easier to remove than most silver epoxies, making it well suited for repair type applications. Parts A and B are both colored silver. Master Bond EP21TDCSFL adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries among others. For convenient handling, EP21TDCSFL is now available in premixed and frozen syringes.

Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This easy to handle two part silver conductive epoxy has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1,500 psi tensile shear and a T-peel of greater than 30 pli when cured and measured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is very low - less than 10-3 ohm-cm. EP21TDCSFL can be easily applied with minimal sagging on vertical surfaces. It can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent by weight such as xylene, acetone, MEK, etc. As a sealant it resists a wide range of chemicals including water, oils and most organic solvents over the exceptionally wide temperature range of 4K to +250°F, enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, rubbers and many plastics is excellent. Its exceptional flexibility makes EP21TDCSFL particularly useful in bonding dissimilar substrates that are being thermally cycled and shocked. Additionally, its high flexibility combined with its inherently low shrinkage enables the cured system to exert very little mechanical stress on sensitive components and substrates. Also, the highly flexible EP21TDCSFL is easier to remove than most silver epoxies, making it well suited for repair type applications. Parts A and B are both colored silver. Master Bond EP21TDCSFL adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries among others. For convenient handling, EP21TDCSFL is now available in premixed and frozen syringes.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TDCSFL
Product Name Flexible, Two Component Silver Conductive Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy; Polyurethane
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

Flexible, Low Viscosity LED Curable Adhesive with a Fluorescent Dye - LED405FL3 - Master Bond, Inc.
Specs
Cure / Technology Single Component; Cures by LED light
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Toughened, UV Curable Adhesive Features Optical Clarity - UV15-7HP - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Composition Unfilled
View Details
One Part, Flexiblized UV Curable System - UV15FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One component, heat curing epoxy for structural bonding applications featuring low coefficient of thermal expansion - EP13LTE - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details