Master Bond, Inc. Two Component Nickel Conductive Epoxy Adhesive EP21TDCNFL

Description
Master Bond Polymer System EP21TDCNFL is a two component, nickel filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most noteworthy properties are its high flexibility and elongation. This easy to handle two part epoxy has a convenient one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 1,500 psi tensile shear and a T-peel of greater than 30 pli when cured and measured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is 5-10 ohm-cm. EP21TDCNFL can be easily applied with minimal sagging on vertical surfaces. It can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent by weight such as xylene, acetone, MEK, etc. As a sealant it resists a wide range of chemicals including water, oils and most organic solvents over the exceptionally wide temperature range of 4K to +250°F enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, rubbers and many plastics is excellent. Its exceptional flexibility makes EP21TDCNFL particularly useful in bonding dissimilar substrates that are being thermally cycled and shocked. Additionally, its high flexibility combined with its inherently low shrinkage enables the cured system to exert very little mechanical stress on sensitive components and substrates. Also, the highly flexible EP21TDCNFL is easier to remove than most nickel epoxies, making it well suited for repair type applications. Parts A and B are both colored nickel. Master Bond EP21TDCNFL adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries among others. For convenient handling, EP21TDCNFL is now available in premixed and frozen syringes.
Request a Quote
Description
Master Bond Polymer System EP21TDCNFL is a two component, nickel filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most noteworthy properties are its high flexibility and elongation. This easy to handle two part epoxy has a convenient one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 1,500 psi tensile shear and a T-peel of greater than 30 pli when cured and measured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is 5-10 ohm-cm. EP21TDCNFL can be easily applied with minimal sagging on vertical surfaces. It can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent by weight such as xylene, acetone, MEK, etc. As a sealant it resists a wide range of chemicals including water, oils and most organic solvents over the exceptionally wide temperature range of 4K to +250°F enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, rubbers and many plastics is excellent. Its exceptional flexibility makes EP21TDCNFL particularly useful in bonding dissimilar substrates that are being thermally cycled and shocked. Additionally, its high flexibility combined with its inherently low shrinkage enables the cured system to exert very little mechanical stress on sensitive components and substrates. Also, the highly flexible EP21TDCNFL is easier to remove than most nickel epoxies, making it well suited for repair type applications. Parts A and B are both colored nickel. Master Bond EP21TDCNFL adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries among others. For convenient handling, EP21TDCNFL is now available in premixed and frozen syringes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component Nickel Conductive Epoxy Adhesive - EP21TDCNFL - Master Bond, Inc.
Hackensack, NJ, USA
Two Component Nickel Conductive Epoxy Adhesive
EP21TDCNFL
Two Component Nickel Conductive Epoxy Adhesive EP21TDCNFL
Master Bond Polymer System EP21TDCNFL is a two component, nickel filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most noteworthy properties are its high flexibility and elongation. This easy to handle two part epoxy has a convenient one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 1,500 psi tensile shear and a T-peel of greater than 30 pli when cured and measured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is 5-10 ohm-cm. EP21TDCNFL can be easily applied with minimal sagging on vertical surfaces. It can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent by weight such as xylene, acetone, MEK, etc. As a sealant it resists a wide range of chemicals including water, oils and most organic solvents over the exceptionally wide temperature range of 4K to +250°F enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, rubbers and many plastics is excellent. Its exceptional flexibility makes EP21TDCNFL particularly useful in bonding dissimilar substrates that are being thermally cycled and shocked. Additionally, its high flexibility combined with its inherently low shrinkage enables the cured system to exert very little mechanical stress on sensitive components and substrates. Also, the highly flexible EP21TDCNFL is easier to remove than most nickel epoxies, making it well suited for repair type applications. Parts A and B are both colored nickel. Master Bond EP21TDCNFL adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries among others. For convenient handling, EP21TDCNFL is now available in premixed and frozen syringes.

Master Bond Polymer System EP21TDCNFL is a two component, nickel filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most noteworthy properties are its high flexibility and elongation. This easy to handle two part epoxy has a convenient one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 1,500 psi tensile shear and a T-peel of greater than 30 pli when cured and measured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is 5-10 ohm-cm. EP21TDCNFL can be easily applied with minimal sagging on vertical surfaces. It can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent by weight such as xylene, acetone, MEK, etc. As a sealant it resists a wide range of chemicals including water, oils and most organic solvents over the exceptionally wide temperature range of 4K to +250°F enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, rubbers and many plastics is excellent. Its exceptional flexibility makes EP21TDCNFL particularly useful in bonding dissimilar substrates that are being thermally cycled and shocked. Additionally, its high flexibility combined with its inherently low shrinkage enables the cured system to exert very little mechanical stress on sensitive components and substrates. Also, the highly flexible EP21TDCNFL is easier to remove than most nickel epoxies, making it well suited for repair type applications. Parts A and B are both colored nickel. Master Bond EP21TDCNFL adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries among others. For convenient handling, EP21TDCNFL is now available in premixed and frozen syringes.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TDCNFL
Product Name Two Component Nickel Conductive Epoxy Adhesive
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy; Polyurethane
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

One Component, UV Curable Adhesive System - UV10 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One Component, Moderate Viscosity LED Curable - LED401LV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
One Component, High Viscosity UV Curable Compound - UV15X-5 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Silver Filled, Electrically Conductive Epoxy - EP21TDCS - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details