Master Bond, Inc. Flexibilized and Toughened Low Viscosity Epoxy EP21FL

Description
Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound is 100% reactive and does not contain any solvents or other volatiles. It is well suited for bonding dissimilar substrates with different coefficients of expansion . As a lower viscosity system it is also well suited for potting, coating, and sealing electronics. Master Bond Polymer System EP21FL produces high strength and tough castings, bonds and seals which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of - 60°F to more than 250°F. The hardened compound is an electrical insulator. Color of part A is clear, part B amber. Master Bond Polymer System EP21FL is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. As a flexible system, it is characterized by superior impact and shock resistance.
Request a Quote
Description
Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound is 100% reactive and does not contain any solvents or other volatiles. It is well suited for bonding dissimilar substrates with different coefficients of expansion . As a lower viscosity system it is also well suited for potting, coating, and sealing electronics. Master Bond Polymer System EP21FL produces high strength and tough castings, bonds and seals which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of - 60°F to more than 250°F. The hardened compound is an electrical insulator. Color of part A is clear, part B amber. Master Bond Polymer System EP21FL is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. As a flexible system, it is characterized by superior impact and shock resistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexibilized and Toughened Low Viscosity Epoxy - EP21FL - Master Bond, Inc.
Hackensack, NJ, USA
Flexibilized and Toughened Low Viscosity Epoxy
EP21FL
Flexibilized and Toughened Low Viscosity Epoxy EP21FL
Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound is 100% reactive and does not contain any solvents or other volatiles. It is well suited for bonding dissimilar substrates with different coefficients of expansion . As a lower viscosity system it is also well suited for potting, coating, and sealing electronics. Master Bond Polymer System EP21FL produces high strength and tough castings, bonds and seals which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of - 60°F to more than 250°F. The hardened compound is an electrical insulator. Color of part A is clear, part B amber. Master Bond Polymer System EP21FL is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. As a flexible system, it is characterized by superior impact and shock resistance.

Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound is 100% reactive and does not contain any solvents or other volatiles. It is well suited for bonding dissimilar substrates with different coefficients of expansion . As a lower viscosity system it is also well suited for potting, coating, and sealing electronics. Master Bond Polymer System EP21FL produces high strength and tough castings, bonds and seals which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of - 60°F to more than 250°F. The hardened compound is an electrical insulator. Color of part A is clear, part B amber. Master Bond Polymer System EP21FL is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. As a flexible system, it is characterized by superior impact and shock resistance.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21FL
Product Name Flexibilized and Toughened Low Viscosity Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Features Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Thermally Conductive, Dimensionally Stable Epoxy - EP21AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Epoxy Features Very Low Coefficient of Thermal Expansion - EP30LTE-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Electrically Insulative, Toughened Epoxy Meets NASA Low Outgassing Specifications - Supreme 42HT-2ND Black - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Two Component Thermally Conductive Epoxy System - EP21TDCANHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details