Master Bond, Inc. High Tensile Strength, One Component Epoxy EP15

Description
Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures from 300°F to 350°F for 60-90 minutes. Upon cure, EP15 has a tensile strength well in excess of 12,000 psi. EP15 forms rigid and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. Service temperature range is -60°F to 400°F. As a one component epoxy, Master Bond Polymer System EP15 is easy to handle as it does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates, but most pertinent is its exceptionally good adhesion to metals and ceramics especially those that are flame-sprayed. The standard color is tan. Although primarily used in the flame sprayed coating test, EP15 can also be utilized in any bonding application where high tensile strength is a prerequisite.
Request a Quote
Description
Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures from 300°F to 350°F for 60-90 minutes. Upon cure, EP15 has a tensile strength well in excess of 12,000 psi. EP15 forms rigid and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. Service temperature range is -60°F to 400°F. As a one component epoxy, Master Bond Polymer System EP15 is easy to handle as it does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates, but most pertinent is its exceptionally good adhesion to metals and ceramics especially those that are flame-sprayed. The standard color is tan. Although primarily used in the flame sprayed coating test, EP15 can also be utilized in any bonding application where high tensile strength is a prerequisite.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Tensile Strength, One Component Epoxy - EP15 - Master Bond, Inc.
Hackensack, NJ, USA
High Tensile Strength, One Component Epoxy
EP15
High Tensile Strength, One Component Epoxy EP15
Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures from 300°F to 350°F for 60-90 minutes. Upon cure, EP15 has a tensile strength well in excess of 12,000 psi. EP15 forms rigid and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. Service temperature range is -60°F to 400°F. As a one component epoxy, Master Bond Polymer System EP15 is easy to handle as it does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates, but most pertinent is its exceptionally good adhesion to metals and ceramics especially those that are flame-sprayed. The standard color is tan. Although primarily used in the flame sprayed coating test, EP15 can also be utilized in any bonding application where high tensile strength is a prerequisite.

Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures from 300°F to 350°F for 60-90 minutes. Upon cure, EP15 has a tensile strength well in excess of 12,000 psi. EP15 forms rigid and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. Service temperature range is -60°F to 400°F. As a one component epoxy, Master Bond Polymer System EP15 is easy to handle as it does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates, but most pertinent is its exceptionally good adhesion to metals and ceramics especially those that are flame-sprayed. The standard color is tan. Although primarily used in the flame sprayed coating test, EP15 can also be utilized in any bonding application where high tensile strength is a prerequisite.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP15
Product Name High Tensile Strength, One Component Epoxy
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Two Component, Room Temperature Curing Epoxy Resin - EP39MHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Fast Curing High Glass Transition Temperature Epoxy - EP65HT-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
One Part, Flexiblized UV Curable System - UV15FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One Component, Low Viscosity UV Curable System - UV15LV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details