Maryland Brush Company, Inc. PYC482, 72 Inch Pittco Strip Brush 48009

Description
Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request. PYC482, 72 inch Pittco Strip Brush, White Tampico, 2-1/2 inch Overall Height
Datasheet
Description
Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request. PYC482, 72 inch Pittco Strip Brush, White Tampico, 2-1/2 inch Overall Height
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PYC482, 72 Inch Pittco Strip Brush - 48009 - Maryland Brush Company, Inc.
Baltimore, MD, USA
PYC482, 72 Inch Pittco Strip Brush
48009
PYC482, 72 Inch Pittco Strip Brush 48009
Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request. PYC482, 72 inch Pittco Strip Brush, White Tampico, 2-1/2 inch Overall Height

Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request.

PYC482, 72 inch Pittco Strip Brush, White Tampico, 2-1/2 inch Overall Height

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 48009
Product Name PYC482, 72 Inch Pittco Strip Brush
Specific Product Type / Shape Strip Brush
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cleaning Brushes - 4992486 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Stripping Wheel - AC1232 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1969 to ? inch (5 to ? mm)
View Details
Parts Wash Brushes - PW-6P & PW-7P - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Specific Product Type / Shape Other Type / Shape
View Details