Maryland Brush Company, Inc. R2-1/2 30, 2-1/2 Inch Bull's Eye Wire 47154

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R2-1/2 30, 2-1/2 inch Bull's Eye Wire, .014, 5/8 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R2-1/2 30, 2-1/2 inch Bull's Eye Wire, .014, 5/8 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R2-1/2 30, 2-1/2 Inch Bull's Eye Wire - 47154 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R2-1/2 30, 2-1/2 Inch Bull's Eye Wire
47154
R2-1/2 30, 2-1/2 Inch Bull's Eye Wire 47154
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R2-1/2 30, 2-1/2 inch Bull's Eye Wire, .014, 5/8 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R2-1/2 30, 2-1/2 inch Bull's Eye Wire, .014, 5/8 inch AH

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47154
Product Name R2-1/2 30, 2-1/2 Inch Bull's Eye Wire
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.6875 inch (17.46 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2878105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Cleaning and Surface Conditioning; Surface Preparation
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
Nickel-Plated Cup End Brush 1-1/8
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.2 inch (30.48 mm)
View Details