Maryland Brush Company, Inc. MC486, 9/16 Inch Miniature Cup Brush Wire 47111

Description
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MC486, 9/16 inch Miniature Cup Brush Wire, .005 SS, 1/8 inch Stem
Datasheet
Description
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MC486, 9/16 inch Miniature Cup Brush Wire, .005 SS, 1/8 inch Stem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC486, 9/16 Inch Miniature Cup Brush Wire - 47111 - Maryland Brush Company, Inc.
Baltimore, MD, USA
MC486, 9/16 Inch Miniature Cup Brush Wire
47111
MC486, 9/16 Inch Miniature Cup Brush Wire 47111
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MC486, 9/16 inch Miniature Cup Brush Wire, .005 SS, 1/8 inch Stem

Miniature Brushes

Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills.

MC486, 9/16 inch Miniature Cup Brush Wire, .005 SS, 1/8 inch Stem

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47111
Product Name MC486, 9/16 Inch Miniature Cup Brush Wire
Specific Product Type / Shape Cup Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.2500 inch (6.35 mm)
Rotary Speed 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
G2, Pot Brush, Synthetic Palmetto - 30149 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Filament / Fill Material Synthetic Filament
Trim Length 2 inch (50.8 mm)
Applications Cleaning and Surface Conditioning
View Details
Cross Hole Deburring Series #81 - 81-A.172 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details