Maryland Brush Company, Inc. R3008S, 3 Inch Bull's Eye Wire Wheel 47080

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R3008S, 3 inch Bull's Eye Wire Wheel, .008 SS, 1/2 inch to 3/8 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R3008S, 3 inch Bull's Eye Wire Wheel, .008 SS, 1/2 inch to 3/8 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R3008S, 3 Inch Bull's Eye Wire Wheel - 47080 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R3008S, 3 Inch Bull's Eye Wire Wheel
47080
R3008S, 3 Inch Bull's Eye Wire Wheel 47080
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R3008S, 3 inch Bull's Eye Wire Wheel, .008 SS, 1/2 inch to 3/8 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R3008S, 3 inch Bull's Eye Wire Wheel, .008 SS, 1/2 inch to 3/8 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47080
Product Name R3008S, 3 Inch Bull's Eye Wire Wheel
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Scrubbing Brushes - 2076560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Applications Hand cleaning
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
FD15 7/8 Inch, Wire Flue, 1-1/8 Inch Flue Size - 45196 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Mini Abrasive Nylon Brush - 81-AY-.094 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details