Maryland Brush Company, Inc. R3006B, 3 Inch Bull's Eye Wire Wheel 47079

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R3006B, 3 inch Bull's Eye Wire Wheel, .006 B, 5/8 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R3006B, 3 inch Bull's Eye Wire Wheel, .006 B, 5/8 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R3006B, 3 Inch Bull's Eye Wire Wheel - 47079 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R3006B, 3 Inch Bull's Eye Wire Wheel
47079
R3006B, 3 Inch Bull's Eye Wire Wheel 47079
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R3006B, 3 inch Bull's Eye Wire Wheel, .006 B, 5/8 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R3006B, 3 inch Bull's Eye Wire Wheel, .006 B, 5/8 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47079
Product Name R3006B, 3 Inch Bull's Eye Wire Wheel
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
Applications Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 3152160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.8661 inch (22 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Custom Inverted Coil with Retaining Ring - ICF1 - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 3.5 to ? inch (88.9 to ? mm)
View Details
Tube Type Brushing Tools, Miniature Precision, Microabrasive—1000 Grit Silicate - 0801400 - Abtex Corporation
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 4 inch (102 mm)
Trim Length 1 inch (25.4 mm)
View Details