Maryland Brush Company, Inc. R1-1/2 34, 1-1/2 Inch Bull's Eye Wire 47008

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-1/2 34, 1-1/2 inch Bull's Eye Wire, .0104, 3/8 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-1/2 34, 1-1/2 inch Bull's Eye Wire, .0104, 3/8 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R1-1/2 34, 1-1/2 Inch Bull's Eye Wire - 47008 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R1-1/2 34, 1-1/2 Inch Bull's Eye Wire
47008
R1-1/2 34, 1-1/2 Inch Bull's Eye Wire 47008
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-1/2 34, 1-1/2 inch Bull's Eye Wire, .0104, 3/8 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R1-1/2 34, 1-1/2 inch Bull's Eye Wire, .0104, 3/8 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47008
Product Name R1-1/2 34, 1-1/2 Inch Bull's Eye Wire
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.3750 inch (9.52 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Paint Brushes - 2009210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.9843 inch (25 mm)
View Details
Power Brushes - Circular Flared End Brush - 11160 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Power Brushes - Circular Flared End Brush; End Brush
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 20000 rpm
View Details
K6016S, 6 Inch Knot Wheel - 42050 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 1.12 inch (28.57 mm)
View Details