Maryland Brush Company, Inc. R1-3/8 800, 1-3/8 Inch Bull's Eye Wire 47004

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-3/8 800,1-3/8 inch Bull's Eye Wire, .008, 1/4 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-3/8 800,1-3/8 inch Bull's Eye Wire, .008, 1/4 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R1-3/8 800, 1-3/8 Inch Bull's Eye Wire - 47004 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R1-3/8 800, 1-3/8 Inch Bull's Eye Wire
47004
R1-3/8 800, 1-3/8 Inch Bull's Eye Wire 47004
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-3/8 800,1-3/8 inch Bull's Eye Wire, .008, 1/4 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R1-3/8 800,1-3/8 inch Bull's Eye Wire, .008, 1/4 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47004
Product Name R1-3/8 800, 1-3/8 Inch Bull's Eye Wire
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.4063 inch (10.32 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 218571 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Conductive Nylon Fibre
Features Electrically Conductive / Anti-Static; Antistatic
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Small Cleaning Scratch Brushes - C2010 - Flexovit USA, Inc.
Specs
Specific Product Type / Shape Scratch / Toothbrush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Product / Material Worked Metalworking
View Details
ES 1014S, 1 Inch Solid End Brush - 43621 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details