Maryland Brush Company, Inc. R1-1/4 500, 1-1/4 Inch Bull's Eye Wire 47001

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-1/4 500, 1-1/4 inch Bull's Eye Wire, .005, 1/4 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-1/4 500, 1-1/4 inch Bull's Eye Wire, .005, 1/4 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R1-1/4 500, 1-1/4 Inch Bull's Eye Wire - 47001 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R1-1/4 500, 1-1/4 Inch Bull's Eye Wire
47001
R1-1/4 500, 1-1/4 Inch Bull's Eye Wire 47001
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-1/4 500, 1-1/4 inch Bull's Eye Wire, .005, 1/4 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R1-1/4 500, 1-1/4 inch Bull's Eye Wire, .005, 1/4 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47001
Product Name R1-1/4 500, 1-1/4 Inch Bull's Eye Wire
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.3438 inch (8.73 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1369889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.8504 inch (21.6 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Dual Manufacturing Co., Inc.
View Details
Wire Cup Brushes - C1520 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 12500 rpm
View Details