Maryland Brush Company, Inc. FD15 3-1/4 Inch, Wire Flue, 3-1/2 Inch Flue Size 45191

Description
Tube, Spout and Valve Guide Brushes When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue brush will equal the inside diameter of the flue. Special Purpose Power Brushes Designed for cleaning those small, hard to reach areas. Square Trim Brushes Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes. FD15 3-1/4 inch, Wire Flue, 3-1/2 inch Flue Size, .0118, 1/4 inch NPT Pipe Nipple
Datasheet
Description
Tube, Spout and Valve Guide Brushes When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue brush will equal the inside diameter of the flue. Special Purpose Power Brushes Designed for cleaning those small, hard to reach areas. Square Trim Brushes Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes. FD15 3-1/4 inch, Wire Flue, 3-1/2 inch Flue Size, .0118, 1/4 inch NPT Pipe Nipple
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FD15 3-1/4 Inch, Wire Flue, 3-1/2 Inch Flue Size - 45191 - Maryland Brush Company, Inc.
Baltimore, MD, USA
FD15 3-1/4 Inch, Wire Flue, 3-1/2 Inch Flue Size
45191
FD15 3-1/4 Inch, Wire Flue, 3-1/2 Inch Flue Size 45191
Tube, Spout and Valve Guide Brushes When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue brush will equal the inside diameter of the flue. Special Purpose Power Brushes Designed for cleaning those small, hard to reach areas. Square Trim Brushes Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes. FD15 3-1/4 inch, Wire Flue, 3-1/2 inch Flue Size, .0118, 1/4 inch NPT Pipe Nipple

Tube, Spout and Valve Guide Brushes

When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue brush will equal the inside diameter of the flue.

Special Purpose Power Brushes

Designed for cleaning those small, hard to reach areas.

Square Trim Brushes

Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes.

FD15 3-1/4 inch, Wire Flue, 3-1/2 inch Flue Size, .0118, 1/4 inch NPT Pipe Nipple

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45191
Product Name FD15 3-1/4 Inch, Wire Flue, 3-1/2 Inch Flue Size
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 1345715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Width 0.4724 inch (12 mm)
Applications Cleaning and Surface Conditioning; Surface preparation
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
G2, Pot Brush, Synthetic Palmetto - 30149 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Filament / Fill Material Synthetic Filament
Trim Length 2 inch (50.8 mm)
Applications Cleaning and Surface Conditioning
View Details
Wire Brushers, Stringer Bead Twist Wheel - 743203-5A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details