Maryland Brush Company, Inc. FS10 2 Inch, Wire Flue, 2-1/4 Inch Flue Size 45172

Description
Tube, Spout and Valve Guide Brushes When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue brush will equal the inside diameter of the flue. Special Purpose Power Brushes Designed for cleaning those small, hard to reach areas. Square Trim Brushes Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes. FS10 2 inch, Wire Flue, 2-1/4 inch Flue Size, .0118, 1/4 inch NPT Pipe Nipple
Datasheet
Description
Tube, Spout and Valve Guide Brushes When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue brush will equal the inside diameter of the flue. Special Purpose Power Brushes Designed for cleaning those small, hard to reach areas. Square Trim Brushes Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes. FS10 2 inch, Wire Flue, 2-1/4 inch Flue Size, .0118, 1/4 inch NPT Pipe Nipple
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FS10 2 Inch, Wire Flue, 2-1/4 Inch Flue Size - 45172 - Maryland Brush Company, Inc.
Baltimore, MD, USA
FS10 2 Inch, Wire Flue, 2-1/4 Inch Flue Size
45172
FS10 2 Inch, Wire Flue, 2-1/4 Inch Flue Size 45172
Tube, Spout and Valve Guide Brushes When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue brush will equal the inside diameter of the flue. Special Purpose Power Brushes Designed for cleaning those small, hard to reach areas. Square Trim Brushes Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes. FS10 2 inch, Wire Flue, 2-1/4 inch Flue Size, .0118, 1/4 inch NPT Pipe Nipple

Tube, Spout and Valve Guide Brushes

When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue brush will equal the inside diameter of the flue.

Special Purpose Power Brushes

Designed for cleaning those small, hard to reach areas.

Square Trim Brushes

Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes.

FS10 2 inch, Wire Flue, 2-1/4 inch Flue Size, .0118, 1/4 inch NPT Pipe Nipple

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45172
Product Name FS10 2 Inch, Wire Flue, 2-1/4 Inch Flue Size
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141126 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Mini Abrasive Nylon Brush - 81-AY-6mm - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details
BR2/F Eraser Fine Stick Brush - AA0023 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details