Maryland Brush Company, Inc. TDW 1 010S, 1 Inch Wire Tube Brush 45137

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 1 010S, 1 inch Wire Tube Brush, .0104 SS, 2-1/2 inch Brush Length
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 1 010S, 1 inch Wire Tube Brush, .0104 SS, 2-1/2 inch Brush Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TDW 1 010S, 1 Inch Wire Tube Brush - 45137 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TDW 1 010S, 1 Inch Wire Tube Brush
45137
TDW 1 010S, 1 Inch Wire Tube Brush 45137
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 1 010S, 1 inch Wire Tube Brush, .0104 SS, 2-1/2 inch Brush Length

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TDW 1 010S, 1 inch Wire Tube Brush, .0104 SS, 2-1/2 inch Brush Length

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45137
Product Name TDW 1 010S, 1 Inch Wire Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 3152148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.5000 inch (12.7 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
G5, Pot Brush, White Tampico - 30148 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Filament / Fill Material Natural Bristle / Hair
Trim Length 2 inch (50.8 mm)
Applications Cleaning and Surface Conditioning
View Details
Wire Brushers, Knot Standard Twist Wheel - 743212-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details