Maryland Brush Company, Inc. TSW 3/8 006, 3/8 Inch Wire Hand Tube Brush 45116

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 3/8 006, 3/8 inch Wire Hand Tube Brush, .006, 2 inch Brush Length
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 3/8 006, 3/8 inch Wire Hand Tube Brush, .006, 2 inch Brush Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSW 3/8 006, 3/8 Inch Wire Hand Tube Brush - 45116 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TSW 3/8 006, 3/8 Inch Wire Hand Tube Brush
45116
TSW 3/8 006, 3/8 Inch Wire Hand Tube Brush 45116
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 3/8 006, 3/8 inch Wire Hand Tube Brush, .006, 2 inch Brush Length

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TSW 3/8 006, 3/8 inch Wire Hand Tube Brush, .006, 2 inch Brush Length

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45116
Product Name TSW 3/8 006, 3/8 Inch Wire Hand Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Brushes - 2874405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Applications Rust Remover, Engineering, General Cleaning
View Details
M12330, 12 Inch Medium Duty Wire Wheel - 41031 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.88 inch (47.62 mm)
View Details
12 inch - Stiff (.030 inch) Poly Rotary Side Scrub Brush w/ TN08 Clutch Plate - 60612TN08 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Poly
Outer / OD 12 inch (305 mm)
View Details