Maryland Brush Company, Inc. CT20165, 1-1/4 Inch Chucktuft Tube Brush 45029

Description
Maryland Brush Company has designed and constructed the Chucktuft® Brush to give maximum performance in power-driven tools, where hard working side action is needed, in small areas, and for deburring internal bores and threads in metallic and nonmetallic parts. Chucktuft® brushes can be used on drill presses, lathes, bench grinders, special equipment and portable tools. They are equally effective in conventional chucks or adapted to special mountings. Spira-Tuft® brushes are heavily filled and rugged brushing tools which are easily adapted to hand or power tools. The spiral construction gives the Spira-Tuft® more flexibility than the Chucktuft® brushes. This design feature is useful when brushing irregular or nonstandard size holes, since the flexibility will permit the brush to readily conform to the existing shape. CT20165, 1-1/4 inch Chucktuft Tube Brush, .005, 5/8 inch Brush Length, 5/32 inch Stem
Datasheet
Description
Maryland Brush Company has designed and constructed the Chucktuft® Brush to give maximum performance in power-driven tools, where hard working side action is needed, in small areas, and for deburring internal bores and threads in metallic and nonmetallic parts. Chucktuft® brushes can be used on drill presses, lathes, bench grinders, special equipment and portable tools. They are equally effective in conventional chucks or adapted to special mountings. Spira-Tuft® brushes are heavily filled and rugged brushing tools which are easily adapted to hand or power tools. The spiral construction gives the Spira-Tuft® more flexibility than the Chucktuft® brushes. This design feature is useful when brushing irregular or nonstandard size holes, since the flexibility will permit the brush to readily conform to the existing shape. CT20165, 1-1/4 inch Chucktuft Tube Brush, .005, 5/8 inch Brush Length, 5/32 inch Stem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CT20165, 1-1/4 Inch Chucktuft Tube Brush - 45029 - Maryland Brush Company, Inc.
Baltimore, MD, USA
CT20165, 1-1/4 Inch Chucktuft Tube Brush
45029
CT20165, 1-1/4 Inch Chucktuft Tube Brush 45029
Maryland Brush Company has designed and constructed the Chucktuft® Brush to give maximum performance in power-driven tools, where hard working side action is needed, in small areas, and for deburring internal bores and threads in metallic and nonmetallic parts. Chucktuft® brushes can be used on drill presses, lathes, bench grinders, special equipment and portable tools. They are equally effective in conventional chucks or adapted to special mountings. Spira-Tuft® brushes are heavily filled and rugged brushing tools which are easily adapted to hand or power tools. The spiral construction gives the Spira-Tuft® more flexibility than the Chucktuft® brushes. This design feature is useful when brushing irregular or nonstandard size holes, since the flexibility will permit the brush to readily conform to the existing shape. CT20165, 1-1/4 inch Chucktuft Tube Brush, .005, 5/8 inch Brush Length, 5/32 inch Stem

Maryland Brush Company has designed and constructed the Chucktuft® Brush to give maximum performance in power-driven tools, where hard working side action is needed, in small areas, and for deburring internal bores and threads in metallic and nonmetallic parts. Chucktuft® brushes can be used on drill presses, lathes, bench grinders, special equipment and portable tools. They are equally effective in conventional chucks or adapted to special mountings.

Spira-Tuft® brushes are heavily filled and rugged brushing tools which are easily adapted to hand or power tools. The spiral construction gives the Spira-Tuft® more flexibility than the Chucktuft® brushes. This design feature is useful when brushing irregular or nonstandard size holes, since the flexibility will permit the brush to readily conform to the existing shape.

CT20165, 1-1/4 inch Chucktuft Tube Brush, .005, 5/8 inch Brush Length, 5/32 inch Stem

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45029
Product Name CT20165, 1-1/4 Inch Chucktuft Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1463841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Brass / Bronze; Specialty Blend / Other; Brass
Rotary Speed 12000 rpm
Outer / OD 0.0925 inch (2.35 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
White Chinese Bristle Brush - 1
Specs
Mounting None or Handheld
View Details
Artist Brushes - Red Sable Marking Brush - 00333 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Utility Brushes - Artist Brushes - Red Sable Marking Brush; Artist (Detail, Forensic)
Brush Filament / Fill Material Natural Bristle / Hair; Red Sable
Length 7.5 inch (190 mm)
View Details