Maryland Brush Company, Inc. CT10168, 5/8 Inch Chucktuft Tube Brush 45015

Description
CT10168, 5/8 inch Chucktuft Tube Brush, .008, 5/8 inch Brush Length, 5/32 inch Stem
Datasheet
Description
CT10168, 5/8 inch Chucktuft Tube Brush, .008, 5/8 inch Brush Length, 5/32 inch Stem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CT10168, 5/8 Inch Chucktuft Tube Brush - 45015 - Maryland Brush Company, Inc.
Baltimore, MD, USA
CT10168, 5/8 Inch Chucktuft Tube Brush
45015
CT10168, 5/8 Inch Chucktuft Tube Brush 45015
CT10168, 5/8 inch Chucktuft Tube Brush, .008, 5/8 inch Brush Length, 5/32 inch Stem

CT10168, 5/8 inch Chucktuft Tube Brush, .008, 5/8 inch Brush Length, 5/32 inch Stem

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45015
Product Name CT10168, 5/8 Inch Chucktuft Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 1890079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Artist Brushes - Round White Bristle Marking Brush - 00368 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Utility Brushes - Artist Brushes - Round White Bristle Marking Brush; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 7 inch (178 mm)
View Details
ES 1 006D, 1 Inch Solid End Brush - 43575 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details