Maryland Brush Company, Inc. ES 1/2 010SD, 1/2 Inch Solid End Brush 43582

Description
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide range of speeds to accommodate various job needs. At moderate RPM the wires maintain the general end position for tip action, while higher speeds cause flaring action which can be beneficial in conforming to irregular part contours. The following charts are for stocked brushes, but other variations of these brushes are available with different fill materials, trim lengths, modified shapes, bridled, and with or without SCUFFGUARD®. SCUFFGUARD® protective ferrule coating prevents mechanical damage to brushed parts. End Brushes with non-sparking filaments and SCUFFGUARD® are excellent to eliminate spark hazard. ES 1/2 010SD, 1/2 inch Solid End Brush, Bridled, .0104 SS, 1/4 inch Shank
Datasheet
Description
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide range of speeds to accommodate various job needs. At moderate RPM the wires maintain the general end position for tip action, while higher speeds cause flaring action which can be beneficial in conforming to irregular part contours. The following charts are for stocked brushes, but other variations of these brushes are available with different fill materials, trim lengths, modified shapes, bridled, and with or without SCUFFGUARD®. SCUFFGUARD® protective ferrule coating prevents mechanical damage to brushed parts. End Brushes with non-sparking filaments and SCUFFGUARD® are excellent to eliminate spark hazard. ES 1/2 010SD, 1/2 inch Solid End Brush, Bridled, .0104 SS, 1/4 inch Shank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ES 1/2 010SD, 1/2 Inch Solid End Brush - 43582 - Maryland Brush Company, Inc.
Baltimore, MD, USA
ES 1/2 010SD, 1/2 Inch Solid End Brush
43582
ES 1/2 010SD, 1/2 Inch Solid End Brush 43582
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide range of speeds to accommodate various job needs. At moderate RPM the wires maintain the general end position for tip action, while higher speeds cause flaring action which can be beneficial in conforming to irregular part contours. The following charts are for stocked brushes, but other variations of these brushes are available with different fill materials, trim lengths, modified shapes, bridled, and with or without SCUFFGUARD®. SCUFFGUARD® protective ferrule coating prevents mechanical damage to brushed parts. End Brushes with non-sparking filaments and SCUFFGUARD® are excellent to eliminate spark hazard. ES 1/2 010SD, 1/2 inch Solid End Brush, Bridled, .0104 SS, 1/4 inch Shank

MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide range of speeds to accommodate various job needs. At moderate RPM the wires maintain the general end position for tip action, while higher speeds cause flaring action which can be beneficial in conforming to irregular part contours. The following charts are for stocked brushes, but other variations of these brushes are available with different fill materials, trim lengths, modified shapes, bridled, and with or without SCUFFGUARD®. SCUFFGUARD® protective ferrule coating prevents mechanical damage to brushed parts. End Brushes with non-sparking filaments and SCUFFGUARD® are excellent to eliminate spark hazard.

ES 1/2 010SD, 1/2 inch Solid End Brush, Bridled, .0104 SS, 1/4 inch Shank

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 43582
Product Name ES 1/2 010SD, 1/2 Inch Solid End Brush
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
Rotary Speed 20000 rpm
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1463842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Brass / Bronze; Specialty Blend / Other; Brass
Rotary Speed 12000 rpm
Outer / OD 0.8504 inch (21.6 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
White Chinese Bristle Brush - 4
Specs
Mounting None or Handheld
View Details
Twisted Brushes - Condenser Tube Brushes - 09213 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details