Maryland Brush Company, Inc. ESP 1 010, 1 Inch Solid End Brush 43545

Description
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide range of speeds to accommodate various job needs. At moderate RPM the wires maintain the general end position for tip action, while higher speeds cause flaring action which can be beneficial in conforming to irregular part contours. The following charts are for stocked brushes, but other variations of these brushes are available with different fill materials, trim lengths, modified shapes, bridled, and with or without SCUFFGUARD®. SCUFFGUARD® protective ferrule coating prevents mechanical damage to brushed parts. End Brushes with non-sparking filaments and SCUFFGUARD® are excellent to eliminate spark hazard. ESP 1 010, 1 inch Solid End Brush W/Scuffguard, .0104, 1/4 inch Shank
Datasheet
Description
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide range of speeds to accommodate various job needs. At moderate RPM the wires maintain the general end position for tip action, while higher speeds cause flaring action which can be beneficial in conforming to irregular part contours. The following charts are for stocked brushes, but other variations of these brushes are available with different fill materials, trim lengths, modified shapes, bridled, and with or without SCUFFGUARD®. SCUFFGUARD® protective ferrule coating prevents mechanical damage to brushed parts. End Brushes with non-sparking filaments and SCUFFGUARD® are excellent to eliminate spark hazard. ESP 1 010, 1 inch Solid End Brush W/Scuffguard, .0104, 1/4 inch Shank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESP 1 010, 1 Inch Solid End Brush - 43545 - Maryland Brush Company, Inc.
Baltimore, MD, USA
ESP 1 010, 1 Inch Solid End Brush
43545
ESP 1 010, 1 Inch Solid End Brush 43545
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide range of speeds to accommodate various job needs. At moderate RPM the wires maintain the general end position for tip action, while higher speeds cause flaring action which can be beneficial in conforming to irregular part contours. The following charts are for stocked brushes, but other variations of these brushes are available with different fill materials, trim lengths, modified shapes, bridled, and with or without SCUFFGUARD®. SCUFFGUARD® protective ferrule coating prevents mechanical damage to brushed parts. End Brushes with non-sparking filaments and SCUFFGUARD® are excellent to eliminate spark hazard. ESP 1 010, 1 inch Solid End Brush W/Scuffguard, .0104, 1/4 inch Shank

MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide range of speeds to accommodate various job needs. At moderate RPM the wires maintain the general end position for tip action, while higher speeds cause flaring action which can be beneficial in conforming to irregular part contours. The following charts are for stocked brushes, but other variations of these brushes are available with different fill materials, trim lengths, modified shapes, bridled, and with or without SCUFFGUARD®. SCUFFGUARD® protective ferrule coating prevents mechanical damage to brushed parts. End Brushes with non-sparking filaments and SCUFFGUARD® are excellent to eliminate spark hazard.

ESP 1 010, 1 inch Solid End Brush W/Scuffguard, .0104, 1/4 inch Shank

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 43545
Product Name ESP 1 010, 1 Inch Solid End Brush
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
Rotary Speed 20000 rpm
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2213602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4000 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
AP1234, 12 Inch Narrow Crimp Wire Wheel - 41227 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1 inch (25.4 mm)
View Details
Wire Brushers, Crimped Cup - 743205-6 - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details