Maryland Brush Company, Inc. K45020N, 4-1/2 Inch Narrow Face Stringer Bead 43157

Description
Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type Wire Wheel brushes. Capco® Encapsulated Isotemp® Stringer Bead (Narrow Face) Crimped Wire Wheel features our most aggressive crimped wire fully encapsulated in our unique Capco® material. Perfect when control and precision are a must. Isotemp® Cable Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable face (slightly wider than the Stringer Bead), full length cable twist, positive wrap-around hold on knot position and generally offer more knot selections for each wheel size than Standard Twist Knot Type Wire Wheel brushes. Isotemp® Standard Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable medium face and positive wrap-around hold on knot position. K45020N, 4-1/2 inch Narrow Face Stringer Bead, 4-1/2 inch x 3/16 inch x 5/8 inch-11 Thread, .020, 32 Knot
Datasheet
Description
Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type Wire Wheel brushes. Capco® Encapsulated Isotemp® Stringer Bead (Narrow Face) Crimped Wire Wheel features our most aggressive crimped wire fully encapsulated in our unique Capco® material. Perfect when control and precision are a must. Isotemp® Cable Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable face (slightly wider than the Stringer Bead), full length cable twist, positive wrap-around hold on knot position and generally offer more knot selections for each wheel size than Standard Twist Knot Type Wire Wheel brushes. Isotemp® Standard Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable medium face and positive wrap-around hold on knot position. K45020N, 4-1/2 inch Narrow Face Stringer Bead, 4-1/2 inch x 3/16 inch x 5/8 inch-11 Thread, .020, 32 Knot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K45020N, 4-1/2 Inch Narrow Face Stringer Bead - 43157 - Maryland Brush Company, Inc.
Baltimore, MD, USA
K45020N, 4-1/2 Inch Narrow Face Stringer Bead
43157
K45020N, 4-1/2 Inch Narrow Face Stringer Bead 43157
Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type Wire Wheel brushes. Capco® Encapsulated Isotemp® Stringer Bead (Narrow Face) Crimped Wire Wheel features our most aggressive crimped wire fully encapsulated in our unique Capco® material. Perfect when control and precision are a must. Isotemp® Cable Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable face (slightly wider than the Stringer Bead), full length cable twist, positive wrap-around hold on knot position and generally offer more knot selections for each wheel size than Standard Twist Knot Type Wire Wheel brushes. Isotemp® Standard Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable medium face and positive wrap-around hold on knot position. K45020N, 4-1/2 inch Narrow Face Stringer Bead, 4-1/2 inch x 3/16 inch x 5/8 inch-11 Thread, .020, 32 Knot

Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type Wire Wheel brushes.

Capco® Encapsulated Isotemp® Stringer Bead (Narrow Face) Crimped Wire Wheel features our most aggressive crimped wire fully encapsulated in our unique Capco® material. Perfect when control and precision are a must.

Isotemp® Cable Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable face (slightly wider than the Stringer Bead), full length cable twist, positive wrap-around hold on knot position and generally offer more knot selections for each wheel size than Standard Twist Knot Type Wire Wheel brushes.

Isotemp® Standard Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable medium face and positive wrap-around hold on knot position.

K45020N, 4-1/2 inch Narrow Face Stringer Bead, 4-1/2 inch x 3/16 inch x 5/8 inch-11 Thread, .020, 32 Knot

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 43157
Product Name K45020N, 4-1/2 Inch Narrow Face Stringer Bead
Brush Filament / Fill Material Metal Wire
Width 0.1875 inch (4.76 mm)
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Paint Brushes - 1347411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 0.4724 inch (12 mm)
View Details
ST1416S1, 7/8 Inch Spira-Tuft Tube Brush - 45098 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Soft (.020 inch) Yellow Poly Scrub Brush - 60516 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Poly
Outer / OD 16 inch (406 mm)
View Details