Maryland Brush Company, Inc. T124, 12 Inch Untreated Tampico Brush 40004

Description
Tampico Fiber Sections, Untreated and Treated UNTREATED (Standard) Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface particles. They also work well with abrasive compound on lighter operations. Only the finest grade of Tampico obtainable is used in these brushes. TREATED The Tampico fibers are treated with a special material to give them more stiffness and to allow them to hold abrasive compound. When used with abrasive compositions, brushes made with these fibers can remove small burrs, blend tool marks and other surface blemishes, break sharp edges, and improve general surface appearance. Only the finest grade of Tampico obtainable is used in these brushes. T124, 12 inch Untreated Tampico Brush, 12 inch X 1 inch x 4-1/4 inch AH
Datasheet
Description
Tampico Fiber Sections, Untreated and Treated UNTREATED (Standard) Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface particles. They also work well with abrasive compound on lighter operations. Only the finest grade of Tampico obtainable is used in these brushes. TREATED The Tampico fibers are treated with a special material to give them more stiffness and to allow them to hold abrasive compound. When used with abrasive compositions, brushes made with these fibers can remove small burrs, blend tool marks and other surface blemishes, break sharp edges, and improve general surface appearance. Only the finest grade of Tampico obtainable is used in these brushes. T124, 12 inch Untreated Tampico Brush, 12 inch X 1 inch x 4-1/4 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T124, 12 Inch Untreated Tampico Brush - 40004 - Maryland Brush Company, Inc.
Baltimore, MD, USA
T124, 12 Inch Untreated Tampico Brush
40004
T124, 12 Inch Untreated Tampico Brush 40004
Tampico Fiber Sections, Untreated and Treated UNTREATED (Standard) Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface particles. They also work well with abrasive compound on lighter operations. Only the finest grade of Tampico obtainable is used in these brushes. TREATED The Tampico fibers are treated with a special material to give them more stiffness and to allow them to hold abrasive compound. When used with abrasive compositions, brushes made with these fibers can remove small burrs, blend tool marks and other surface blemishes, break sharp edges, and improve general surface appearance. Only the finest grade of Tampico obtainable is used in these brushes. T124, 12 inch Untreated Tampico Brush, 12 inch X 1 inch x 4-1/4 inch AH

Tampico Fiber Sections, Untreated and Treated

UNTREATED (Standard)

Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface particles.
They also work well with abrasive compound on lighter operations. Only the finest grade of Tampico obtainable is used in these brushes.

TREATED

The Tampico fibers are treated with a special material to give them more stiffness and to allow them to hold abrasive compound. When used with abrasive compositions, brushes made with these fibers can remove small burrs, blend tool marks and other surface blemishes, break sharp edges, and improve general surface appearance. Only the finest grade of Tampico obtainable is used in these brushes.

T124, 12 inch Untreated Tampico Brush, 12 inch X 1 inch x 4-1/4 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Buffs and Buffing Wheels
Product Number 40004
Product Name T124, 12 Inch Untreated Tampico Brush
Buff Type Buffing Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton FAB (Fixed Abrasive Buff) Buffing Wheels -  - Norton Abrasives
Specs
Buff Type Buffing Wheel
Application Cleaning / Surface Preparation
Material & Construction Specialy / Other; Silicon Carbide
View Details
RT80, 8 Inch Tampico Ring Style Wheel - 47030 - Maryland Brush Company, Inc.
Specs
Buff Type Buffing Wheel
Application Cleaning / Surface Preparation
Material & Construction Specialy / Other; Tampico
View Details
High Polish Discs - QUICK-STEP™ High Polish Discs - Walter Surface Technologies
Specs
Buff Type Polishing Disc / Buffing Pad
Application Specialty / Other; High Gloss and Mirror Finishing
Materials / Substrates Finished Aluminum; Stainless Steel; Steel / Steel Alloys
View Details
T104, 10 Inch Untreated Tampico Brush - 40002 - Maryland Brush Company, Inc.
Specs
Buff Type Buffing Wheel
Application Cleaning / Surface Preparation
Material & Construction Specialy / Other; Tampico
View Details