Maryland Brush Company, Inc. DK5, 10 Inch Deck Scrub, Palmyra 30220

Description
A moderately priced deck scrub brush. Staple driven, heavy Palmyra fill, smooth finish hardwood block with two tapered handle holes for use at various angles. This scrub is excellent for heavy duty use with water. Use for scrubbing rugs, porches, cement walls, cellars, patios, swimming pools, garages, wood floors or anywhere heavy scrubbing is required. DK5, 10 inch Deck Scrub, Palmyra, 2 inch Trim, 2 Tapered Holes
Datasheet
Description
A moderately priced deck scrub brush. Staple driven, heavy Palmyra fill, smooth finish hardwood block with two tapered handle holes for use at various angles. This scrub is excellent for heavy duty use with water. Use for scrubbing rugs, porches, cement walls, cellars, patios, swimming pools, garages, wood floors or anywhere heavy scrubbing is required. DK5, 10 inch Deck Scrub, Palmyra, 2 inch Trim, 2 Tapered Holes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DK5, 10 Inch Deck Scrub, Palmyra - 30220 - Maryland Brush Company, Inc.
Baltimore, MD, USA
DK5, 10 Inch Deck Scrub, Palmyra
30220
DK5, 10 Inch Deck Scrub, Palmyra 30220
A moderately priced deck scrub brush. Staple driven, heavy Palmyra fill, smooth finish hardwood block with two tapered handle holes for use at various angles. This scrub is excellent for heavy duty use with water. Use for scrubbing rugs, porches, cement walls, cellars, patios, swimming pools, garages, wood floors or anywhere heavy scrubbing is required. DK5, 10 inch Deck Scrub, Palmyra, 2 inch Trim, 2 Tapered Holes

A moderately priced deck scrub brush. Staple driven, heavy Palmyra fill, smooth finish hardwood block with two tapered handle holes for use at various angles. This scrub is excellent for heavy duty use with water. Use for scrubbing rugs, porches, cement walls, cellars, patios, swimming pools, garages, wood floors or anywhere heavy scrubbing is required.

DK5, 10 inch Deck Scrub, Palmyra, 2 inch Trim, 2 Tapered Holes

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 30220
Product Name DK5, 10 Inch Deck Scrub, Palmyra
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Trim Length 2 inch (50.8 mm)
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 2408070 - RS Components, Ltd.
Specs
Length 12.25 inch (311 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
R12120SC, 12 Inch Pittex Ring Section - 40082 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details
Wire Brushers, Knot Cup - 743206-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 6600 rpm
Applications Dry
View Details