Maryland Brush Company, Inc. 36V, 4 x 16 Hand Wire Scratch 30196

Description
Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types. Flat Back Block Scratch Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles. 36V, 4 x 16 Hand Wire Scratch, 1 inch Trim, Shoe Handle, Economy
Datasheet
Description
Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types. Flat Back Block Scratch Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles. 36V, 4 x 16 Hand Wire Scratch, 1 inch Trim, Shoe Handle, Economy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V, 4 x 16 Hand Wire Scratch - 30196 - Maryland Brush Company, Inc.
Baltimore, MD, USA
36V, 4 x 16 Hand Wire Scratch
30196
36V, 4 x 16 Hand Wire Scratch 30196
Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types. Flat Back Block Scratch Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles. 36V, 4 x 16 Hand Wire Scratch, 1 inch Trim, Shoe Handle, Economy

Curved Long Handle Wire Scratch

The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush.

Shoe Handle Wire Scratch

Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip.

Flat Handle Wire Scratch

An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types.

Flat Back Block Scratch

Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles.

36V, 4 x 16 Hand Wire Scratch, 1 inch Trim, Shoe Handle, Economy

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 30196
Product Name 36V, 4 x 16 Hand Wire Scratch
Specific Product Type / Shape Scratch / Toothbrush
Brush Filament / Fill Material Metal Wire
Width 16 inch (406 mm)
Trim Length 1 inch (25.4 mm)
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2878138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Cross Hole Deburring Series #81 - 81-A-6mm - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details
EKIT Metal Body Brush Kit - AA0124 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Stainless Steel; Brass / Bronze; Metal Wire; Synthetic Filament; Specialty Blend / Other; Nylon, FybRglass®
Applications Cleaning and Surface Conditioning
View Details