Maryland Brush Company, Inc. 10, 4 x 19 Hand Wire Scratch 30158

Description
Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types. Flat Back Block Scratch Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles. 10, 4 x 19 Hand Wire Scratch, 1-3/16 inch Trim, Long Handle
Datasheet
Description
Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types. Flat Back Block Scratch Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles. 10, 4 x 19 Hand Wire Scratch, 1-3/16 inch Trim, Long Handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10, 4 x 19 Hand Wire Scratch - 30158 - Maryland Brush Company, Inc.
Baltimore, MD, USA
10, 4 x 19 Hand Wire Scratch
30158
10, 4 x 19 Hand Wire Scratch 30158
Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types. Flat Back Block Scratch Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles. 10, 4 x 19 Hand Wire Scratch, 1-3/16 inch Trim, Long Handle

Curved Long Handle Wire Scratch

The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush.

Shoe Handle Wire Scratch

Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip.

Flat Handle Wire Scratch

An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types.

Flat Back Block Scratch

Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles.

10, 4 x 19 Hand Wire Scratch, 1-3/16 inch Trim, Long Handle

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 30158
Product Name 10, 4 x 19 Hand Wire Scratch
Specific Product Type / Shape Scratch / Toothbrush
Brush Filament / Fill Material Metal Wire
Width 19 inch (483 mm)
Trim Length 1.19 inch (30.16 mm)
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 2526581 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyvinyl Chloride
Applications Cleaning
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Tube Brush Series #85 - 85-AY219 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 4 inch (102 mm)
View Details
Wire Stripping Wheel - AC1232 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1969 to ? inch (5 to ? mm)
View Details