Maryland Brush Company, Inc. O60, Sanitary Bowl Brush, Grey Tampico 30152

Description
Toilet bowl brush. Stiff 3-color gray Tampico. Spiral wound on smooth curved hardwood handle. O60, Sanitary Bowl Brush, Grey Tampico Mix, 24 inch Overall Length, 1 1/8 inch Trim
Datasheet
Description
Toilet bowl brush. Stiff 3-color gray Tampico. Spiral wound on smooth curved hardwood handle. O60, Sanitary Bowl Brush, Grey Tampico Mix, 24 inch Overall Length, 1 1/8 inch Trim
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O60, Sanitary Bowl Brush, Grey Tampico - 30152 - Maryland Brush Company, Inc.
Baltimore, MD, USA
O60, Sanitary Bowl Brush, Grey Tampico
30152
O60, Sanitary Bowl Brush, Grey Tampico 30152
Toilet bowl brush. Stiff 3-color gray Tampico. Spiral wound on smooth curved hardwood handle. O60, Sanitary Bowl Brush, Grey Tampico Mix, 24 inch Overall Length, 1 1/8 inch Trim

Toilet bowl brush. Stiff 3-color gray Tampico. Spiral wound on smooth curved hardwood handle. O60, Sanitary Bowl Brush, Grey Tampico Mix, 24 inch Overall Length, 1 1/8 inch Trim

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 30152
Product Name O60, Sanitary Bowl Brush, Grey Tampico
Brush Filament / Fill Material Natural Bristle / Hair
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2214857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
R1-3/8 800 SG, 1-3/8 Inch Encap Bull's Eye - 44062 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 0.3750 inch (9.52 mm)
View Details
Wire Brushers, Crimped Cup - 743224-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details