Maryland Brush Company, Inc. S132,7-1/2 Inch Scrub Brush, Red Fiber Mix 30145

Description
Rectangular Scrub Our finest rectangular shaped scrub brush. Has smooth hardwood block with red fiber mix for general purpose hand scrubbing. S132,7-1/2 inch Scrub Brush, Red Fiber, Mix5 x 14 Rows, 1-3/16 inch Trim
Datasheet
Description
Rectangular Scrub Our finest rectangular shaped scrub brush. Has smooth hardwood block with red fiber mix for general purpose hand scrubbing. S132,7-1/2 inch Scrub Brush, Red Fiber, Mix5 x 14 Rows, 1-3/16 inch Trim
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S132,7-1/2 Inch Scrub Brush, Red Fiber Mix - 30145 - Maryland Brush Company, Inc.
Baltimore, MD, USA
S132,7-1/2 Inch Scrub Brush, Red Fiber Mix
30145
S132,7-1/2 Inch Scrub Brush, Red Fiber Mix 30145
Rectangular Scrub Our finest rectangular shaped scrub brush. Has smooth hardwood block with red fiber mix for general purpose hand scrubbing. S132,7-1/2 inch Scrub Brush, Red Fiber, Mix5 x 14 Rows, 1-3/16 inch Trim

Rectangular Scrub

Our finest rectangular shaped scrub brush. Has smooth hardwood block with red fiber mix for general purpose hand scrubbing.

S132,7-1/2 inch Scrub Brush, Red Fiber, Mix5 x 14 Rows, 1-3/16 inch Trim

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 30145
Product Name S132,7-1/2 Inch Scrub Brush, Red Fiber Mix
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Trim Length 1.19 inch (30.16 mm)
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.4724 inch (12 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Stripping Wheel - AC1505 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1969 to ? inch (5 to ? mm)
View Details
Glass Wash Set - N4 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Disc Brush; Strip Brush
Features Sanitary / Hygenic
Applications Cleaning and Surface Conditioning
View Details