Maryland Brush Company, Inc. Parts Cleaning Brush Hose 30129

Description
No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents. Fiberglass Polishing Brush Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards. Parts Cleaning Brush Hose, 25 inch Long, 1/4 inch I.D.
Datasheet
Description
No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents. Fiberglass Polishing Brush Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards. Parts Cleaning Brush Hose, 25 inch Long, 1/4 inch I.D.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parts Cleaning Brush Hose - 30129 - Maryland Brush Company, Inc.
Baltimore, MD, USA
Parts Cleaning Brush Hose
30129
Parts Cleaning Brush Hose 30129
No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents. Fiberglass Polishing Brush Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards. Parts Cleaning Brush Hose, 25 inch Long, 1/4 inch I.D.

No. 815 Water/Gasoline Cleaning Tool

Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule.

No. 225 Acid Swab Tool

Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents.

Fiberglass Polishing Brush

Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards.

Parts Cleaning Brush Hose, 25 inch Long, 1/4 inch I.D.

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 30129
Product Name Parts Cleaning Brush Hose
Brush Filament / Fill Material Synthetic Filament
Unlock Full Specs
to access all available technical data

Similar Products

Scrubbing Brushes - 1787661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Applications Hand cleaning
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
P11, 4 Row Plater's Brush, .006 Brass - 30181 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Plater Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details
Wire Brushers, Knot Cup - 743223-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details